Hammond Electronics, Inc. Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 1551KGY

Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond - 83F8741 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond
83F8741
Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond 83F8741
ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD, PLASTIC, GRAY; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:80mm; External Width - Metric:40mm; External Depth - Metric:20mm; IP Rating:IP54; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Miniature, Ip54, Handheld, 80 Mm, 40 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond - 19J3281 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Miniature, Ip54, Handheld, 80 Mm, 40 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
19J3281
Enclosure, Miniature, Ip54, Handheld, 80 Mm, 40 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond 19J3281
Enclosure, Miniature, IP54, Handheld, 80 mm, 40 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Enclosure, Miniature, IP54, Handheld, 80 mm, 40 mm, 20 mm, ABS (Acrylonitrile Butadiene Styrene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8741 19J3281
Product Name Enclosure, Hand Held, Plastic, Gray; Enclosure Type Hammond Enclosure, Miniature, Ip54, Handheld, 80 Mm, 40 Mm, 20 Mm, Abs (Acrylonitrile Butadiene Styrene) Rohs Compliant Hammond
Length 3.15 inch (80 mm)
Width 1.57 inch (40 mm)
Depth 0.7874 inch (20 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
General Purpose Enclosures - 2777459 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Length 6.3 inch (160 mm)
Width 4.84 inch (123 mm)
Depth 2.09 inch (53 mm)
View Details
3 suppliers