160x100x50mm FLANGED BOX BLACK
"BOX ALUM BLACK 6.3""L X 4.06""W"
Extruded Enclosure with Side Mounting Fl
| Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1455NF1601BK | 164-1455NF1601BK-ND | 2777459 |
| Product Name | Enclosures Accessories and Hardware | Boxes | General Purpose Enclosures |
| Type | Junction Box | Junction Box | |
| Material | Aluminum | Aluminum; Aluminium | |
| Length | 6.3 inch (160 mm) | ||
| Width | 4.84 inch (123 mm) |