ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:115.1mm; External Width - Metric:64mm; External Depth - Metric:30mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Enclosure, Diecast, Light Duty, Watertight, IP66, Instrument, 115 mm, 64 mm, 30 mm, Aluminium Alloy RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 51R4016 | 78R9185 |
| Product Name | Enclosure, Instrument, Aluminium; Enclosure Type Hammond | Enclosure, Diecast, Light Duty, Watertight, Ip66, Instrument, 115 Mm, 64 Mm, 30 Mm, Aluminium Alloy Rohs Compliant Hammond |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures |
| Length | 4.53 inch (115 mm) | |
| Width | 2.52 inch (64 mm) | |
| Depth | 1.18 inch (30 mm) |