Hammond Electronics, Inc. Enclosure, Diecast, Ip54, Instrument, 250 Mm, 250 Mm, 101 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 1550NBK

Description
Enclosure, Diecast, IP54, Instrument, 250 mm, 250 mm, 101 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, Diecast, IP54, Instrument, 250 mm, 250 mm, 101 mm, Aluminium Alloy, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Diecast, Ip54, Instrument, 250 Mm, 250 Mm, 101 Mm, Aluminium Alloy, Black Rohs Compliant Hammond - 78R9178 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 250 Mm, 250 Mm, 101 Mm, Aluminium Alloy, Black Rohs Compliant Hammond
78R9178
Enclosure, Diecast, Ip54, Instrument, 250 Mm, 250 Mm, 101 Mm, Aluminium Alloy, Black Rohs Compliant Hammond 78R9178
Enclosure, Diecast, IP54, Instrument, 250 mm, 250 mm, 101 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 250 mm, 250 mm, 101 mm, Aluminium Alloy, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminum Alloy, Black, Ip54; Enclosure Type Hammond - 05T6383 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Alloy, Black, Ip54; Enclosure Type Hammond
05T6383
Enclosure, Instrument, Aluminum Alloy, Black, Ip54; Enclosure Type Hammond 05T6383
ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:250.2mm; External Width - Metric:250mm; External Depth - Metric:101mm; IP Rating:IP54 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM ALLOY, BLACK, IP54; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:250.2mm; External Width - Metric:250mm; External Depth - Metric:101mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 78R9178 05T6383
Product Name Enclosure, Diecast, Ip54, Instrument, 250 Mm, 250 Mm, 101 Mm, Aluminium Alloy, Black Rohs Compliant Hammond Enclosure, Instrument, Aluminum Alloy, Black, Ip54; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 9.85 inch (250 mm)
Width 9.84 inch (250 mm)
Depth 3.98 inch (101 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details