Hammond Electronics, Inc. Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond 1550K

Description
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.6mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.6mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond - 05T6379 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond
05T6379
Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond 05T6379
ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.6mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUM, UNPAINTED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:76.6mm; External Width - Metric:102mm; External Depth - Metric:140mm; IP Rating:IP54; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Diecast, Ip54, Instrument, 140 Mm, 102 Mm, 76.6 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond - 78R9173 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Diecast, Ip54, Instrument, 140 Mm, 102 Mm, 76.6 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
78R9173
Enclosure, Diecast, Ip54, Instrument, 140 Mm, 102 Mm, 76.6 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond 78R9173
Enclosure, Diecast, IP54, Instrument, 140 mm, 102 mm, 76.6 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Enclosure, Diecast, IP54, Instrument, 140 mm, 102 mm, 76.6 mm, Aluminium Alloy, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 05T6379 78R9173
Product Name Enclosure, Multipurpose, Alum, Unpainted; Enclosure Type Hammond Enclosure, Diecast, Ip54, Instrument, 140 Mm, 102 Mm, 76.6 Mm, Aluminium Alloy, Unfinished Rohs Compliant Hammond
Length 3.02 inch (76.6 mm)
Width 4.02 inch (102 mm)
Depth 5.51 inch (140 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details