Hammond Electronics, Inc. Rf Choke, Wirewound, 7Uh, 10%, Axial; Product Range Hammond 1502

Description
RF CHOKE, WIREWOUND, 7UH, 10%, AXIAL; Product Range:-; Inductance:7µH; DC Current Rating:500mA; DC Resistance Max:1.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes
Datasheet
Description
RF CHOKE, WIREWOUND, 7UH, 10%, AXIAL; Product Range:-; Inductance:7µH; DC Current Rating:500mA; DC Resistance Max:1.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Choke, Wirewound, 7Uh, 10%, Axial; Product Range Hammond - 24B7323 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, Wirewound, 7Uh, 10%, Axial; Product Range Hammond
24B7323
Rf Choke, Wirewound, 7Uh, 10%, Axial; Product Range Hammond 24B7323
RF CHOKE, WIREWOUND, 7UH, 10%, AXIAL; Product Range:-; Inductance:7µH; DC Current Rating:500mA; DC Resistance Max:1.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

RF CHOKE, WIREWOUND, 7UH, 10%, AXIAL; Product Range:-; Inductance:7µH; DC Current Rating:500mA; DC Resistance Max:1.3ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Inductors
Product Number 24B7323
Product Name Rf Choke, Wirewound, 7Uh, 10%, Axial; Product Range Hammond
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Type Inductor
Mounting Option Surface Mount Technology
DCR 50 ohms
View Details
5 suppliers
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Standards and Certifications RoHS
Type Chip; Inductor
Inductance Range 0.0220 microH
View Details
UT/ET Series Common Mode Inductors - ET2835-037 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 36000 to 1000 microH
View Details
2 suppliers
Transformers - Chokes & Reactors - 1540M04 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
View Details
2 suppliers