Hammond Manufacturing Company Inc. Transformers - Chokes & Reactors 1538M23

Description
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C
Request a Quote Datasheet
Description
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Chokes & Reactors - 1538M23 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Chokes & Reactors
1538M23
Transformers - Chokes & Reactors 1538M23
Features High saturation flux density ferrite rods. 1" long leads, tinned to within 1/8" of body. Ideal for filtering or energy storage inductors. Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current. Ambient temperature range -60 C to +85 C

Features

  • High saturation flux density ferrite rods.
  • 1" long leads, tinned to within 1/8" of body.
  • Ideal for filtering or energy storage inductors.
  • Inductance measured at @ 1Khz. with 0 amps. D.C. current, typical inductance change is less than 5% @ twice rated current.
  • Ambient temperature range -60 C to +85 C
Supplier's Site
Fixed Inductors - HM3365-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
HM3365-ND
Fixed Inductors HM3365-ND
27µH Unshielded Wirewound Inductor 15A 10mOhm Max Radial, Horizontal Cylinder

27µH Unshielded Wirewound Inductor 15A 10mOhm Max Radial, Horizontal Cylinder

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 1538M23 HM3365-ND
Product Name Transformers - Chokes & Reactors Fixed Inductors
Standards and Certifications RoHS
Inductance Range 27 microH
SRF 6.4 MHz
Mounting Option Through Hole
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Chokes & Reactors - 1530B396 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Standards and Certifications RoHS
Inductance Range 3.9 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Fixed Inductors - 164-197C25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Carbonyl Powder
View Details
Fixed Inductors - HM3560-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Option Chassis
Configuration Fixed
Inductance Tolerance 15 (+/- %)
View Details
Leaded Inductors - 2790323 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
DCR 195 ohms
Rated DC Current 100 milliamps
Standards and Certifications RoHS
View Details
2 suppliers