STORAGE CASE, STEEL; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:254mm; External Depth - Metric:203.2mm; IP Rating:IP31; Body Color:Black; NEMA Rating:-; Colour:BlackRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 97F9405 |
| Product Name | Storage Case, Steel; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 4 inch (102 mm) |
| Width | 10 inch (254 mm) |
| Depth | 8 inch (203 mm) |