Takachi Electronics Enclosure Co., Ltd. Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi TW5-4-7B

Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0154 - Newark, An Avnet Company
Chicago, IL, United States
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
84X0154
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi 84X0154
MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

MULTIPURPOSE ENCLOSURE, ABS, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:40.01mm; External Width - Metric:50mm; External Depth - Metric:70mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 84X0154
Product Name Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
Length 1.58 inch (40.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details