Hammond Electronics, Inc. Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond 1458E4B

Description
ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:203mm; External Depth - Metric:254mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:203mm; External Depth - Metric:254mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond - 98F3483 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond
98F3483
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond 98F3483
ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:203mm; External Depth - Metric:254mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:203mm; External Depth - Metric:254mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98F3483
Product Name Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 7.99 inch (203 mm)
Depth 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHH4LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers