Hammond Electronics, Inc. Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond 1458C3B

Description
ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond - 94F4778 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond
94F4778
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond 94F4778
ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:IP31; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond - 67AC4440 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond
67AC4440
Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond 67AC4440
ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:73.2mm; External Width - Metric:152.4mm; External Depth - Metric:151.18mm; IP Rating:IP31; Body Colour:Blue; NEMA RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLUE; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:73.2mm; External Width - Metric:152.4mm; External Depth - Metric:151.18mm; IP Rating:IP31; Body Colour:Blue; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 94F4778 67AC4440
Product Name Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond Enclosure, Instrument, Steel, Blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3 inch (76.2 mm) 2.88 inch (73.2 mm)
Width 5.98 inch (152 mm) 6 inch (152 mm)
Depth 5.98 inch (152 mm) 5.95 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228923 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers