Hammond Electronics, Inc. Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond 1457T2201BK

Description
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:231.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:231.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond - 50AC1201 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond
50AC1201
Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond 50AC1201
ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:231.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56.9mm; External Width - Metric:168.5mm; External Depth - Metric:231.1mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50AC1201
Product Name Enclosure, Pcb Box, Alum, Black; Enclosure Type Hammond
Length 2.24 inch (56.9 mm)
Width 6.63 inch (168 mm)
Depth 9.1 inch (231 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418D8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers