Hammond Electronics, Inc. Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 160 Mm, 104 Mm, 54.6 Mm Rohs Compliant Hammond 1457N1601BK

Description
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 160 mm, 104 mm, 54.6 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 160 mm, 104 mm, 54.6 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 160 Mm, 104 Mm, 54.6 Mm Rohs Compliant Hammond - 41T1232 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 160 Mm, 104 Mm, 54.6 Mm Rohs Compliant Hammond
41T1232
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 160 Mm, 104 Mm, 54.6 Mm Rohs Compliant Hammond 41T1232
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 160 mm, 104 mm, 54.6 mm RoHS Compliant: Yes

Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, Instrument, 160 mm, 104 mm, 54.6 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 85M2368 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
85M2368
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 85M2368
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:160mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1232 85M2368
Product Name Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Instrument, 160 Mm, 104 Mm, 54.6 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.15 inch (54.6 mm)
Width 4.09 inch (104 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 2306166 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHO10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
5 suppliers