Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1457N1202EBK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 51R3959 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
51R3959
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 51R3959
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:54.6mm; External Width - Metric:104mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R3959
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.15 inch (54.6 mm)
Width 4.09 inch (104 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
ComEx Global Panelmounted module with junction box - comex global modules with junction box - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details