Hammond Electronics, Inc. Enclosure, Emi/rfi, Aluminium, Clear, Ip54; Enclosure Type Hammond 1457J1601E

Description
ENCLOSURE, EMI/RFI, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:28.45mm; External Width - Metric:84mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, EMI/RFI, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:28.45mm; External Width - Metric:84mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Emi/rfi, Aluminium, Clear, Ip54; Enclosure Type Hammond - 90W0322 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Clear, Ip54; Enclosure Type Hammond
90W0322
Enclosure, Emi/rfi, Aluminium, Clear, Ip54; Enclosure Type Hammond 90W0322
ENCLOSURE, EMI/RFI, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:28.45mm; External Width - Metric:84mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, CLEAR, IP54; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:28.45mm; External Width - Metric:84mm; External Depth - Metric:160mm; IP Rating:IP54; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90W0322
Product Name Enclosure, Emi/rfi, Aluminium, Clear, Ip54; Enclosure Type Hammond
Length 1.12 inch (28.45 mm)
Width 3.31 inch (84 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers