Hammond Electronics, Inc. Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Pcb Box, 30.9 Mm, 59 Mm, 80 Mm Rohs Compliant Hammond 1457C801BK

Description
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, PCB Box, 30.9 mm, 59 mm, 80 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, PCB Box, 30.9 mm, 59 mm, 80 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Pcb Box, 30.9 Mm, 59 Mm, 80 Mm Rohs Compliant Hammond - 41T1200 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Pcb Box, 30.9 Mm, 59 Mm, 80 Mm Rohs Compliant Hammond
41T1200
Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Pcb Box, 30.9 Mm, 59 Mm, 80 Mm Rohs Compliant Hammond 41T1200
Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, PCB Box, 30.9 mm, 59 mm, 80 mm RoHS Compliant: Yes

Enclosure, Watertight, Extruded, EMI / RFI, Anodised, IP54, PCB Box, 30.9 mm, 59 mm, 80 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond - 04N9976 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond
04N9976
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond 04N9976
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:59mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:59mm; External Depth - Metric:80mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1200 04N9976
Product Name Enclosure, Watertight, Extruded, Emi / Rfi, Anodised, Ip54, Pcb Box, 30.9 Mm, 59 Mm, 80 Mm Rohs Compliant Hammond Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond
Length 1.2 inch (30.48 mm)
Width 2.32 inch (59 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG11B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details