Hammond Electronics, Inc. Enclosure, Box, Aluminium, Black; Enclosure Type Hammond 1456FG4BKBU

Description
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:98.3mm; External Width - Metric:170mm; External Depth - Metric:190mm; IP Rating:IP31; Body Color:Black, Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:98.3mm; External Width - Metric:170mm; External Depth - Metric:190mm; IP Rating:IP31; Body Color:Black, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminium, Black; Enclosure Type Hammond - 25H7585 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Hammond
25H7585
Enclosure, Box, Aluminium, Black; Enclosure Type Hammond 25H7585
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:98.3mm; External Width - Metric:170mm; External Depth - Metric:190mm; IP Rating:IP31; Body Color:Black, Blue RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:98.3mm; External Width - Metric:170mm; External Depth - Metric:190mm; IP Rating:IP31; Body Color:Black, Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 25H7585
Product Name Enclosure, Box, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.87 inch (98.3 mm)
Width 6.69 inch (170 mm)
Depth 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22674275 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Sealed Enclosures - multiPANEL - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers