Hammond Electronics, Inc. 15Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond 1456CE2BKBU

Description
15DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:56mm; External Width - Metric:106.2mm; External Depth - Metric:146.5mm; IP Rating:IP31; Body Color:Black, BlueRoHS Compliant: Yes
Datasheet
Description
15DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:56mm; External Width - Metric:106.2mm; External Depth - Metric:146.5mm; IP Rating:IP31; Body Color:Black, BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond - 50H5775 - Newark, An Avnet Company
Chicago, IL, United States
15Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond
50H5775
15Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond 50H5775
15DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:56mm; External Width - Metric:106.2mm; External Depth - Metric:146.5mm; IP Rating:IP31; Body Color:Black, BlueRoHS Compliant: Yes

15DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:56mm; External Width - Metric:106.2mm; External Depth - Metric:146.5mm; IP Rating:IP31; Body Color:Black, BlueRoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1456 Series, Sloped Console, Desktop, 56 Mm, 102 Mm, 146 Mm, Aluminium, Black, Blue Rohs Compliant Hammond - 41T1176 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Desktop, 56 Mm, 102 Mm, 146 Mm, Aluminium, Black, Blue Rohs Compliant Hammond
41T1176
Enclosure, 1456 Series, Sloped Console, Desktop, 56 Mm, 102 Mm, 146 Mm, Aluminium, Black, Blue Rohs Compliant Hammond 41T1176
Enclosure, 1456 Series, Sloped Console, Desktop, 56 mm, 102 mm, 146 mm, Aluminium, Black, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Desktop, 56 mm, 102 mm, 146 mm, Aluminium, Black, Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H5775 41T1176
Product Name 15Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond Enclosure, 1456 Series, Sloped Console, Desktop, 56 Mm, 102 Mm, 146 Mm, Aluminium, Black, Blue Rohs Compliant Hammond
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures Console Enclosures
Length 2.2 inch (56 mm)
Width 4.18 inch (106 mm)
Depth 5.77 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276483 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers