Hammond Electronics, Inc. Enclosure, Wall Mount, Alum, Blk; Enclosure Type Hammond 1455ZT1601BK

Description
ENCLOSURE, WALL MOUNT, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56mm; External Width - Metric:88.9mm; External Depth - Metric:162mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56mm; External Width - Metric:88.9mm; External Depth - Metric:162mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Alum, Blk; Enclosure Type Hammond - 50H5774 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Alum, Blk; Enclosure Type Hammond
50H5774
Enclosure, Wall Mount, Alum, Blk; Enclosure Type Hammond 50H5774
ENCLOSURE, WALL MOUNT, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56mm; External Width - Metric:88.9mm; External Depth - Metric:162mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUM, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:56mm; External Width - Metric:88.9mm; External Depth - Metric:162mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5774
Product Name Enclosure, Wall Mount, Alum, Blk; Enclosure Type Hammond
Length 2.2 inch (56 mm)
Width 3.5 inch (88.9 mm)
Depth 6.38 inch (162 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455D801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
3 suppliers