Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond 1455T2202BK

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 165 mm, 220 mm RoHS Compliant: Yes
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 165 mm, 220 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond - 74M5966 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond
74M5966
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond 74M5966
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 165 mm, 220 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 165 mm, 220 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 98H4056 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
98H4056
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 98H4056
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.3mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.3mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M5966 98H4056
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.1 inch (53.3 mm)
Width 6.5 inch (165 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2373502 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers