Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1455T1601BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 98H4050 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
98H4050
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 98H4050
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 165 Mm, 160 Mm Rohs Compliant Hammond - 74M5960 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 165 Mm, 160 Mm Rohs Compliant Hammond
74M5960
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 165 Mm, 160 Mm Rohs Compliant Hammond 74M5960
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 165 mm, 160 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 165 mm, 160 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H4050 74M5960
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 165 Mm, 160 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.03 inch (51.6 mm)
Width 6.5 inch (165 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Development Board Enclosures - 2020755 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.13 inch (54 mm)
View Details
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
NEMA 6 POLYCARBONATE BOX with KNOCK-OUTS - SPCM.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 2.36 to 6.89 inch (60 to 175 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details