Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond 1455R2202BK

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 165 mm, 220 mm RoHS Compliant: Yes
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 165 mm, 220 mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond - 74M5958 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond
74M5958
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond 74M5958
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 165 mm, 220 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 mm, 165 mm, 220 mm RoHS Compliant: Yes

Supplier's Site
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 98H4048 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
98H4048
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 98H4048
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M5958 98H4048
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 30.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 6.5 inch (165 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC785C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details