Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 220 Mm Rohs Compliant Hammond 1455Q2201BK

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 125 mm, 220 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 125 mm, 220 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 220 Mm Rohs Compliant Hammond - 74M5948 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 220 Mm Rohs Compliant Hammond
74M5948
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 220 Mm Rohs Compliant Hammond 74M5948
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 125 mm, 220 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 125 mm, 220 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 53K7815 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
53K7815
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 53K7815
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:125mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:125mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M5948 53K7815
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 220 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.03 inch (51.6 mm)
Width 4.92 inch (125 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details