Hammond Electronics, Inc. Heat Dessipative Enclosure, Alum, Clear; Enclosure Type Hammond 1455NHD1601

Description
HEAT DESSIPATIVE ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:60.7mm; External Width - Metric:110mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Transparent RoHS Compliant: Yes
Description
HEAT DESSIPATIVE ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:60.7mm; External Width - Metric:110mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Transparent RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Dessipative Enclosure, Alum, Clear; Enclosure Type Hammond - 41Y1501 - Newark, An Avnet Company
Chicago, IL, United States
Heat Dessipative Enclosure, Alum, Clear; Enclosure Type Hammond
41Y1501
Heat Dessipative Enclosure, Alum, Clear; Enclosure Type Hammond 41Y1501
HEAT DESSIPATIVE ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:60.7mm; External Width - Metric:110mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Transparent RoHS Compliant: Yes

HEAT DESSIPATIVE ENCLOSURE, ALUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:60.7mm; External Width - Metric:110mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 41Y1501
Product Name Heat Dessipative Enclosure, Alum, Clear; Enclosure Type Hammond
Length 2.39 inch (60.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
ENCLOSURE, TYPE 80, 6.299 X 3.15 X 3.15INCHES - 70016698 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details