OKW Enclosures, Inc. ENCLOSURE, TYPE 80, 6.299 X 3.15 X 3.15INCHES C2108161-AL

Description
Plastic Box Enclosure, Premoulded Thread Screw, ABS Body Material Easy-assembly construction The case shells can be used as either top or base section The cover fixings are outside of the sealed area The fixing screws are rust proof and captured in the cover Applicable as desktop case and wall-mounting case This case system is especially suitable for a wide range of electric installations For heating, climate, ventilation, machine building and construction units It can also be used in the electronics sector Applications Field Measurement Monitoring/Detection Security/Safety Electrical Installations Features Versatile Electronic/Electrica l Cases Molded in ABS, UL94HB Sealed to IP65-IEC 529 (Like NEMA 4) Fast, Wall Mounting Recessed Lid for a Membrane Keypad Clip-On Trims Hide Lid Fixings Circuit Board Bosses Color Light Gray
Description
Plastic Box Enclosure, Premoulded Thread Screw, ABS Body Material Easy-assembly construction The case shells can be used as either top or base section The cover fixings are outside of the sealed area The fixing screws are rust proof and captured in the cover Applicable as desktop case and wall-mounting case This case system is especially suitable for a wide range of electric installations For heating, climate, ventilation, machine building and construction units It can also be used in the electronics sector Applications Field Measurement Monitoring/Detection Security/Safety Electrical Installations Features Versatile Electronic/Electrica l Cases Molded in ABS, UL94HB Sealed to IP65-IEC 529 (Like NEMA 4) Fast, Wall Mounting Recessed Lid for a Membrane Keypad Clip-On Trims Hide Lid Fixings Circuit Board Bosses Color Light Gray

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE, TYPE 80, 6.299 X 3.15 X 3.15INCHES - 70016698 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, TYPE 80, 6.299 X 3.15 X 3.15INCHES
70016698
ENCLOSURE, TYPE 80, 6.299 X 3.15 X 3.15INCHES 70016698
Plastic Box Enclosure, Premoulded Thread Screw, ABS Body Material Easy-assembly construction The case shells can be used as either top or base section The cover fixings are outside of the sealed area The fixing screws are rust proof and captured in the cover Applicable as desktop case and wall-mounting case This case system is especially suitable for a wide range of electric installations For heating, climate, ventilation, machine building and construction units It can also be used in the electronics sector Applications Field Measurement Monitoring/Detection Security/Safety Electrical Installations Features Versatile Electronic/Electrica l Cases Molded in ABS, UL94HB Sealed to IP65-IEC 529 (Like NEMA 4) Fast, Wall Mounting Recessed Lid for a Membrane Keypad Clip-On Trims Hide Lid Fixings Circuit Board Bosses Color Light Gray

Plastic Box Enclosure, Premoulded Thread Screw, ABS Body Material

  • Easy-assembly construction
  • The case shells can be used as either top or base section
  • The cover fixings are outside of the sealed area
  • The fixing screws are rust proof and captured in the cover
  • Applicable as desktop case and wall-mounting case
  • This case system is especially suitable for a wide range of electric installations
  • For heating, climate, ventilation, machine building and construction units
  • It can also be used in the electronics sector
    Applications
  • Field Measurement
  • Monitoring/Detection
  • Security/Safety
  • Electrical Installations
    Features
  • Versatile Electronic/Electrical Cases
  • Molded in ABS, UL94HB
  • Sealed to IP65-IEC 529 (Like NEMA 4)
  • Fast, Wall Mounting
  • Recessed Lid for a Membrane Keypad
  • Clip-On Trims Hide Lid Fixings
  • Circuit Board Bosses
  • Color Light Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70016698
Product Name ENCLOSURE, TYPE 80, 6.299 X 3.15 X 3.15INCHES
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, DARK GRAY, 6.299 X 3.779 X 2.634 - 70016646 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411YU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
5 suppliers