Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond 1455K1202BK

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond - 39K1190 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond
39K1190
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond 39K1190
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 84C9890 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
84C9890
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 84C9890
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 39K1190 84C9890
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.69 inch (42.93 mm)
Width 3.07 inch (78 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers