Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 27 Mm, 78 Mm, 120 Mm Rohs Compliant Hammond 1455J1202

Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 27 mm, 78 mm, 120 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 27 mm, 78 mm, 120 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 27 Mm, 78 Mm, 120 Mm Rohs Compliant Hammond - 19J3171 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 27 Mm, 78 Mm, 120 Mm Rohs Compliant Hammond
19J3171
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 27 Mm, 78 Mm, 120 Mm Rohs Compliant Hammond 19J3171
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 27 mm, 78 mm, 120 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 27 mm, 78 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 89C9399 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
89C9399
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 89C9399
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.92mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.92mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3171 89C9399
Product Name Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 27 Mm, 78 Mm, 120 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.06 inch (26.92 mm)
Width 3.07 inch (78 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 138155 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM63G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details