Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1455C802

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.11mm; External Width - Metric:54mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.11mm; External Width - Metric:54mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 84C9886 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
84C9886
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 84C9886
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.11mm; External Width - Metric:54mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.11mm; External Width - Metric:54mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 26.17 Mm, 57.13 Mm, 80 Mm Rohs Compliant Hammond - 19J3169 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 26.17 Mm, 57.13 Mm, 80 Mm Rohs Compliant Hammond
19J3169
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 26.17 Mm, 57.13 Mm, 80 Mm Rohs Compliant Hammond 19J3169
Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 26.17 mm, 57.13 mm, 80 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 26.17 mm, 57.13 mm, 80 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84C9886 19J3169
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 26.17 Mm, 57.13 Mm, 80 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures
Length 0.9098 inch (23.11 mm)
Width 2.13 inch (54 mm)
Depth 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413BKLGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details