Hammond Electronics, Inc. Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 1444-772

Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:177.8mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:177.8mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is an aluminum chassis enclosure from the 1444 series, featuring a natural aluminum finish. It is designed with heavy-duty construction and spot-welded joints for durability. The chassis includes optional solid walnut side panels that are pre-punched for easy mounting and attach securely with machine screws and lockwashers, which are included. The usable surface area on the front, back, and top is slightly reduced due to the inset design of the walnut sides. Optional bottom plates are available, but hardware for these plates must be ordered separately. The chassis is compatible with various sizes within the series, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The product is an aluminum chassis enclosure from the 1444 series, featuring a natural aluminum finish. It is designed with heavy-duty construction and spot-welded joints for durability. The chassis includes optional solid walnut side panels that are pre-punched for easy mounting and attach securely with machine screws and lockwashers, which are included. The usable surface area on the front, back, and top is slightly reduced due to the inset design of the walnut sides. Optional bottom plates are available, but hardware for these plates must be ordered separately. The chassis is compatible with various sizes within the series, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2885 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2885
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2885
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:177.8mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:50.8mm; External Width - Metric:177.8mm; External Depth - Metric:177.8mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 72W2885
Product Name Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details