Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 38.1 Mm, 152.4 Mm, 101.6 Mm, Aluminium Rohs Compliant Hammond 1444-6415

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 38.1 mm, 152.4 mm, 101.6 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 38.1 mm, 152.4 mm, 101.6 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 38.1 Mm, 152.4 Mm, 101.6 Mm, Aluminium Rohs Compliant Hammond - 68Y1524 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 38.1 Mm, 152.4 Mm, 101.6 Mm, Aluminium Rohs Compliant Hammond
68Y1524
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 38.1 Mm, 152.4 Mm, 101.6 Mm, Aluminium Rohs Compliant Hammond 68Y1524
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 38.1 mm, 152.4 mm, 101.6 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 38.1 mm, 152.4 mm, 101.6 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2882 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2882
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2882
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:38.1mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:38.1mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:-; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y1524 72W2882
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 38.1 Mm, 152.4 Mm, 101.6 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
3 suppliers
Universal Plastic Electronic Enclosures - FLAT-PACK - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 8.27 inch (100 to 210 mm)
View Details