Hammond Electronics, Inc. Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 Mm, 431.8 Mm, 254 Mm, Aluminium Rohs Compliant Hammond 1444-17105

Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 mm, 431.8 mm, 254 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 mm, 431.8 mm, 254 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 Mm, 431.8 Mm, 254 Mm, Aluminium Rohs Compliant Hammond - 68Y1508 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 Mm, 431.8 Mm, 254 Mm, Aluminium Rohs Compliant Hammond
68Y1508
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 Mm, 431.8 Mm, 254 Mm, Aluminium Rohs Compliant Hammond 68Y1508
Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 mm, 431.8 mm, 254 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 mm, 431.8 mm, 254 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond - 72W2869 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
72W2869
Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond 72W2869
ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:127mm; External Width - Metric:431.8mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, CHASSIS, ALUMINUM NATURAL; Enclosure Type:Chassis; Enclosure Material:Aluminum; External Height - Metric:127mm; External Width - Metric:431.8mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Natural; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 68Y1508 72W2869
Product Name Enclosure, 1444 Series, Heavy Duty Chassis, Multipurpose, 127 Mm, 431.8 Mm, 254 Mm, Aluminium Rohs Compliant Hammond Enclosure, Chassis, Aluminum Natural; Enclosure Type Hammond
Length 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0141 - Newark, An Avnet Company
Specs
Length 1.78 inch (45.29 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
View Details