Hammond Electronics, Inc. Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 102 Mm, 356 Mm, 432 Mm, Steel, Black Rohs Compliant Hammond 1441-40BK3

Description
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 102 mm, 356 mm, 432 mm, Steel, Black RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 102 mm, 356 mm, 432 mm, Steel, Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 102 Mm, 356 Mm, 432 Mm, Steel, Black Rohs Compliant Hammond - 41T1066 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 102 Mm, 356 Mm, 432 Mm, Steel, Black Rohs Compliant Hammond
41T1066
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 102 Mm, 356 Mm, 432 Mm, Steel, Black Rohs Compliant Hammond 41T1066
Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 102 mm, 356 mm, 432 mm, Steel, Black RoHS Compliant: Yes

Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 102 mm, 356 mm, 432 mm, Steel, Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond - 72C4756 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond
72C4756
Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond 72C4756
ENCLOSURE, MULTIPURPOSE, STEEL, BLACK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:102.6mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL, BLACK; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:102.6mm; External Width - Metric:431.8mm; External Depth - Metric:355.6mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1066 72C4756
Product Name Enclosure, 1441 Series, Heavy Duty Chassis, Multipurpose, 102 Mm, 356 Mm, 432 Mm, Steel, Black Rohs Compliant Hammond Enclosure, Multipurpose, Steel, Black; Enclosure Type Hammond
Length 4.04 inch (103 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details