Hammond Electronics, Inc. Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond 1441-22

Description
ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:304.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:304.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond - 24B6547 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond
24B6547
Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond 24B6547
ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:304.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, STEEL , GRY; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:51.8mm; External Width - Metric:304.8mm; External Depth - Metric:203.2mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24B6547
Product Name Enclosure, Multipurpose, Steel , Gry; Enclosure Type Hammond
Length 2.04 inch (51.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Enclosure, Handheld, Abs, Off White; Enclosure Type Takachi - 38AC1347 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.78 inch (96 mm)
Depth 5.71 inch (145 mm)
View Details