Hammond Electronics, Inc. Cordgrip, Nylon, 3.5 To 8Mm Diameter Wire, Black; Thread Size Imperial Hammond 1427CG9

Description
CORDGRIP, NYLON, 3.5 TO 8MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:3.556mm; Cable Diameter Max:8.128mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORDGRIP, NYLON, 3.5 TO 8MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:3.556mm; Cable Diameter Max:8.128mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordgrip, Nylon, 3.5 To 8Mm Diameter Wire, Black; Thread Size Imperial Hammond - 24B6412 - Newark, An Avnet Company
Chicago, IL, United States
Cordgrip, Nylon, 3.5 To 8Mm Diameter Wire, Black; Thread Size Imperial Hammond
24B6412
Cordgrip, Nylon, 3.5 To 8Mm Diameter Wire, Black; Thread Size Imperial Hammond 24B6412
CORDGRIP, NYLON, 3.5 TO 8MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:3.556mm; Cable Diameter Max:8.128mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

CORDGRIP, NYLON, 3.5 TO 8MM DIAMETER WIRE, BLACK; Thread Size - Imperial:-; Thread Size - Metric:-; Cable Diameter Min:3.556mm; Cable Diameter Max:8.128mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 24B6412
Product Name Cordgrip, Nylon, 3.5 To 8Mm Diameter Wire, Black; Thread Size Imperial Hammond
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Traction Relief Cable Gland - 4308525 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details