Hammond Electronics, Inc. 1426 Series Instrument Enclosure; Enclosure Type Hammond 1426V-B

Description
1426 Series Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes
Datasheet
Description
1426 Series Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1426 Series Instrument Enclosure; Enclosure Type Hammond - 94F830 - Newark, An Avnet Company
Chicago, IL, United States
1426 Series Instrument Enclosure; Enclosure Type Hammond
94F830
1426 Series Instrument Enclosure; Enclosure Type Hammond 94F830
1426 Series Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes

1426 Series Instrument Enclosure; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:102mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP32; Body Color:Black, Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F830
Product Name 1426 Series Instrument Enclosure; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.02 inch (102 mm)
Width 12.01 inch (305 mm)
Depth 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2373495 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
General Purpose Enclosures - 3439861 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 2.09 inch (53 mm)
Width 1.5 inch (38 mm)
View Details
2 suppliers