Hammond Electronics, Inc. Feet,rubber, 22.35 X 10.16Mm,round,black; Bumper / Feet Mounting Hammond 1421T9BK

Description
FEET,RUBBER, 22.35 X 10.16MM,ROUND,BLACK; Bumper / Feet Mounting:Adhesive; Height:10.16mm; Base Diameter:22.35mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Datasheet
Description
FEET,RUBBER, 22.35 X 10.16MM,ROUND,BLACK; Bumper / Feet Mounting:Adhesive; Height:10.16mm; Base Diameter:22.35mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet,rubber, 22.35 X 10.16Mm,round,black; Bumper / Feet Mounting Hammond - 83F9205 - Newark, An Avnet Company
Chicago, IL, United States
Feet,rubber, 22.35 X 10.16Mm,round,black; Bumper / Feet Mounting Hammond
83F9205
Feet,rubber, 22.35 X 10.16Mm,round,black; Bumper / Feet Mounting Hammond 83F9205
FEET,RUBBER, 22.35 X 10.16MM,ROUND,BLACK; Bumper / Feet Mounting:Adhesive; Height:10.16mm; Base Diameter:22.35mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

FEET,RUBBER, 22.35 X 10.16MM,ROUND,BLACK; Bumper / Feet Mounting:Adhesive; Height:10.16mm; Base Diameter:22.35mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83F9205
Product Name Feet,rubber, 22.35 X 10.16Mm,round,black; Bumper / Feet Mounting Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details
1/4 Round Female Standoff - 1548C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers