Hammond Electronics, Inc. Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond 1421T5CL

Description
FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:-; Height:5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm;RoHS Compliant: Yes
Datasheet
Description
FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:-; Height:5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond - 41T0975 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond
41T0975
Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond 41T0975
FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:-; Height:5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm;RoHS Compliant: Yes

FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:-; Height:5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm;RoHS Compliant: Yes

Supplier's Site Datasheet
Rubber Feet, Self Adhesive, Clear, 24 Pc; Base Diameter Hammond - 24B6330 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Feet, Self Adhesive, Clear, 24 Pc; Base Diameter Hammond
24B6330
Rubber Feet, Self Adhesive, Clear, 24 Pc; Base Diameter Hammond 24B6330
RUBBER FEET, SELF ADHESIVE, CLEAR, 24 PC; Base Diameter:11.1mm; Base Width:-; Bumper / Feet Style:Dome; Product Range:-; Accessory Type:Rubber Feet; For Use With:Hammond Enclosures RoHS Compliant: Yes

RUBBER FEET, SELF ADHESIVE, CLEAR, 24 PC; Base Diameter:11.1mm; Base Width:-; Bumper / Feet Style:Dome; Product Range:-; Accessory Type:Rubber Feet; For Use With:Hammond Enclosures RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 41T0975 24B6330
Product Name Feet, Stick On, Pk24; Bumper / Feet Mounting Hammond Rubber Feet, Self Adhesive, Clear, 24 Pc; Base Diameter Hammond
Outside Diameter 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers