Hammond Electronics, Inc. N12 Enclosure, Wall Mount. W/panel,42X36X8, Steel, Gray; Enclosure Type Hammond 1418P8

Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,42X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:182lbRoHS Compliant: Yes
Datasheet
Description
N12 ENCLOSURE, WALL MOUNT. W/PANEL,42X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:182lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 Enclosure, Wall Mount. W/panel,42X36X8, Steel, Gray; Enclosure Type Hammond - 50F8433 - Newark, An Avnet Company
Chicago, IL, United States
N12 Enclosure, Wall Mount. W/panel,42X36X8, Steel, Gray; Enclosure Type Hammond
50F8433
N12 Enclosure, Wall Mount. W/panel,42X36X8, Steel, Gray; Enclosure Type Hammond 50F8433
N12 ENCLOSURE, WALL MOUNT. W/PANEL,42X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:182lbRoHS Compliant: Yes

N12 ENCLOSURE, WALL MOUNT. W/PANEL,42X36X8, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.07m; External Width - Metric:914.4mm; External Depth - Metric:203.2mm; Weight:182lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8433
Product Name N12 Enclosure, Wall Mount. W/panel,42X36X8, Steel, Gray; Enclosure Type Hammond
Length 42.13 inch (1070 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Sensor Interface Junction Blocks - 2171-CPX-AP-I-PB-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details