Hammond Electronics, Inc. Enclosure, Wall Mount, Ss, Natural; Enclosure Type Hammond 1418N4SSC6

Description
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:406mm; External Depth - Metric:508mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:406mm; External Depth - Metric:508mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Hammond - 09H1991 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Hammond
09H1991
Enclosure, Wall Mount, Ss, Natural; Enclosure Type Hammond 09H1991
ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:406mm; External Depth - Metric:508mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:406mm; External Depth - Metric:508mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 09H1991
Product Name Enclosure, Wall Mount, Ss, Natural; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 15.98 inch (406 mm)
Depth 20 inch (508 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228922 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.91 inch (150 mm)
Width 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455B802 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 3.15 inch (80.01 mm)
View Details
4 suppliers