Hammond Electronics, Inc. Enclosure, Wall Mount, Aluminium; Enclosure Type Hammond 1418N4ALE6

Description
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:182.9mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:182.9mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Aluminium; Enclosure Type Hammond - 02E9040 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Hammond
02E9040
Enclosure, Wall Mount, Aluminium; Enclosure Type Hammond 02E9040
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:182.9mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:610mm; External Width - Metric:508mm; External Depth - Metric:182.9mm; IP Rating:IP66; Body Color:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 02E9040
Product Name Enclosure, Wall Mount, Aluminium; Enclosure Type Hammond
Length 24.02 inch (610 mm)
Width 20 inch (508 mm)
Depth 7.2 inch (183 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers