Hammond Electronics, Inc. N12 J Box, Hinge Cover W/panel,14X12X6, Steel, Gray; Enclosure Type Hammond 1414PHM6

Description
N12 J BOX, HINGE COVER W/PANEL,14X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J BOX, HINGE COVER W/PANEL,14X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Hinge Cover W/panel,14X12X6, Steel, Gray; Enclosure Type Hammond - 90F9606 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Hinge Cover W/panel,14X12X6, Steel, Gray; Enclosure Type Hammond
90F9606
N12 J Box, Hinge Cover W/panel,14X12X6, Steel, Gray; Enclosure Type Hammond 90F9606
N12 J BOX, HINGE COVER W/PANEL,14X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J BOX, HINGE COVER W/PANEL,14X12X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9606
Product Name N12 J Box, Hinge Cover W/panel,14X12X6, Steel, Gray; Enclosure Type Hammond
Length 14 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers