Hammond Electronics, Inc. N12 J Box, Lift Off Cover W/panel,16X14X10, Steel, Gray; Enclosure Type Hammond 1414O10

Description
N12 J BOX, LIFT OFF COVER W/PANEL,16X14X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
N12 J BOX, LIFT OFF COVER W/PANEL,16X14X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N12 J Box, Lift Off Cover W/panel,16X14X10, Steel, Gray; Enclosure Type Hammond - 83F8946 - Newark, An Avnet Company
Chicago, IL, United States
N12 J Box, Lift Off Cover W/panel,16X14X10, Steel, Gray; Enclosure Type Hammond
83F8946
N12 J Box, Lift Off Cover W/panel,16X14X10, Steel, Gray; Enclosure Type Hammond 83F8946
N12 J BOX, LIFT OFF COVER W/PANEL,16X14X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes

N12 J BOX, LIFT OFF COVER W/PANEL,16X14X10, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F8946
Product Name N12 J Box, Lift Off Cover W/panel,16X14X10, Steel, Gray; Enclosure Type Hammond
Length 15.98 inch (406 mm)
Width 14.02 inch (356 mm)
Depth 10 inch (254 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details