Hammond Electronics, Inc. N4X J Box, Hinge Cover W/panel,6X4X4, 304Ss; Enclosure Type Hammond 1414N4PHSSC4

Description
N4X J BOX, HINGE COVER W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:5lbRoHS Compliant: Yes
Datasheet
Description
N4X J BOX, HINGE COVER W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:5lbRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X J Box, Hinge Cover W/panel,6X4X4, 304Ss; Enclosure Type Hammond - 90F9628 - Newark, An Avnet Company
Chicago, IL, United States
N4X J Box, Hinge Cover W/panel,6X4X4, 304Ss; Enclosure Type Hammond
90F9628
N4X J Box, Hinge Cover W/panel,6X4X4, 304Ss; Enclosure Type Hammond 90F9628
N4X J BOX, HINGE COVER W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:5lbRoHS Compliant: Yes

N4X J BOX, HINGE COVER W/PANEL,6X4X4, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:102mm; IP Rating:IP66; Weight:5lbRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 90F9628
Product Name N4X J Box, Hinge Cover W/panel,6X4X4, 304Ss; Enclosure Type Hammond
Length 6 inch (152 mm)
Width 4.02 inch (102 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325357 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.33 inch (110 mm)
Width 5.91 inch (150 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details