Hammond Electronics, Inc. Enclosure, Utility, Aluminium; Enclosure Type Hammond 1411XU

Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Aluminium; Enclosure Type Hammond - 83F8937 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Aluminium; Enclosure Type Hammond
83F8937
Enclosure, Utility, Aluminium; Enclosure Type Hammond 83F8937
ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:178mm; External Depth - Metric:305mm; IP Rating:IP32; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1411 Series, Unpainted, Utility Box, 102 Mm, 178 Mm, 305 Mm, Aluminium, Unfinished Rohs Compliant Hammond - 41T0959 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1411 Series, Unpainted, Utility Box, 102 Mm, 178 Mm, 305 Mm, Aluminium, Unfinished Rohs Compliant Hammond
41T0959
Enclosure, 1411 Series, Unpainted, Utility Box, 102 Mm, 178 Mm, 305 Mm, Aluminium, Unfinished Rohs Compliant Hammond 41T0959
Enclosure, 1411 Series, Unpainted, Utility Box, 102 mm, 178 mm, 305 mm, Aluminium, Unfinished RoHS Compliant: Yes

Enclosure, 1411 Series, Unpainted, Utility Box, 102 mm, 178 mm, 305 mm, Aluminium, Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8937 41T0959
Product Name Enclosure, Utility, Aluminium; Enclosure Type Hammond Enclosure, 1411 Series, Unpainted, Utility Box, 102 Mm, 178 Mm, 305 Mm, Aluminium, Unfinished Rohs Compliant Hammond
Length 4 inch (102 mm)
Width 7.01 inch (178 mm)
Depth 12.01 inch (305 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details