Hamamatsu Photonics Europe Si photodiodes S8552

Description
Vacuum UV (VUV) monitoring photodiodes S8552 have sensitivity in the vacuum UV region. It is specially suitable for excimer laser (ArF: 193 nm, KrF: 248 nm) monitoring. Its design optimized for use in the VUV region provides improved stability in sensitivity for VUV light irradiation compared to previous products. Features - Improved reliability for excimer lasers (ArF: 193 nm, KrF: 248 nm) - Large photosensitive area: 10 × 10 mm - Windowless package: 16.5 × 15.0 mm ceramic package
Request a Quote Datasheet
Description
Vacuum UV (VUV) monitoring photodiodes S8552 have sensitivity in the vacuum UV region. It is specially suitable for excimer laser (ArF: 193 nm, KrF: 248 nm) monitoring. Its design optimized for use in the VUV region provides improved stability in sensitivity for VUV light irradiation compared to previous products. Features - Improved reliability for excimer lasers (ArF: 193 nm, KrF: 248 nm) - Large photosensitive area: 10 × 10 mm - Windowless package: 16.5 × 15.0 mm ceramic package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S8552 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S8552
Si photodiodes S8552
Vacuum UV (VUV) monitoring photodiodes S8552 have sensitivity in the vacuum UV region. It is specially suitable for excimer laser (ArF: 193 nm, KrF: 248 nm) monitoring. Its design optimized for use in the VUV region provides improved stability in sensitivity for VUV light irradiation compared to previous products. Features - Improved reliability for excimer lasers (ArF: 193 nm, KrF: 248 nm) - Large photosensitive area: 10 × 10 mm - Windowless package: 16.5 × 15.0 mm ceramic package

Vacuum UV (VUV) monitoring photodiodes

S8552 have sensitivity in the vacuum UV region. It is specially suitable for excimer laser (ArF: 193 nm, KrF: 248 nm) monitoring.
Its design optimized for use in the VUV region provides improved stability in sensitivity for VUV light irradiation compared to previous products.

Features
- Improved reliability for excimer lasers (ArF: 193 nm, KrF: 248 nm)
- Large photosensitive area: 10 × 10 mm
- Windowless package: 16.5 × 15.0 mm ceramic package

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S8552
Product Name Si photodiodes
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Photodiode Material Silicon
Active Area Diameter or Length 10 mm (0.3937 inch)
Active Area Height 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

InGaAs photodiodes - G12183-205K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 900 to 2550 nm (9000 to 25500 Å)
Peak Sensitivity Wavelength 2300 nm (23000 Å)
Photodiode Material Indium Gallium Arsenide
View Details
Si photodiodes - S3994-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Si APDs - S15415-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Si photodiode arrays - S4114-46Q - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1000 nm (1900 to 10000 Å)
Peak Sensitivity Wavelength 800 nm (8000 Å)
View Details