Hamamatsu Photonics Europe Si photodiodes S7509

Description
The S7509 is a Si PIN photodiode sealed in chip carrier packages suitable for surface mount using automated solder reflow techniques. This photodiode has a large photosensitive area, making it suitable for spatial light transmission where a wide field-of-view angle is required. Other applications include POS scanners, power meters and analytical instruments. Features - Photosensitive area: 2 × 10 mm - Ceramic chip carrier package for surface mount - Suitable for solder reflow - High sensitivity - Packing Tray: S7509 Reel: S7509-10
Request a Quote Datasheet
Description
The S7509 is a Si PIN photodiode sealed in chip carrier packages suitable for surface mount using automated solder reflow techniques. This photodiode has a large photosensitive area, making it suitable for spatial light transmission where a wide field-of-view angle is required. Other applications include POS scanners, power meters and analytical instruments. Features - Photosensitive area: 2 × 10 mm - Ceramic chip carrier package for surface mount - Suitable for solder reflow - High sensitivity - Packing Tray: S7509 Reel: S7509-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Si photodiodes - S7509 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Si photodiodes
S7509
Si photodiodes S7509
The S7509 is a Si PIN photodiode sealed in chip carrier packages suitable for surface mount using automated solder reflow techniques. This photodiode has a large photosensitive area, making it suitable for spatial light transmission where a wide field-of-view angle is required. Other applications include POS scanners, power meters and analytical instruments. Features - Photosensitive area: 2 × 10 mm - Ceramic chip carrier package for surface mount - Suitable for solder reflow - High sensitivity - Packing Tray: S7509 Reel: S7509-10

The S7509 is a Si PIN photodiode sealed in chip carrier packages suitable for surface mount using automated solder reflow techniques. This photodiode has a large photosensitive area, making it suitable for spatial light transmission where a wide field-of-view angle is required. Other applications include POS scanners, power meters and analytical instruments.

Features
- Photosensitive area: 2 × 10 mm
- Ceramic chip carrier package for surface mount
- Suitable for solder reflow
- High sensitivity
- Packing
Tray: S7509
Reel: S7509-10

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S7509
Product Name Si photodiodes
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S9295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response UV; IR
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Si APDs - S8664-50K - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 320 to 1000 nm (3200 to 10000 Å)
Peak Sensitivity Wavelength 600 nm (6000 Å)
View Details
Si photodiodes - S12271 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response UV
Spectral Response Range 190 to 1100 nm (1900 to 11000 Å)
View Details
InGaAs photodiodes - G9820-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Material Indium Gallium Arsenide
Number of Array Elements 1
View Details
2 suppliers