Hamamatsu Photonics Europe Light modulation photo IC S6986

Description
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves an allowable background light level of 10000 lx Typ..
Request a Quote
Description
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves an allowable background light level of 10000 lx Typ..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S6986 is a light modulation photo IC for optical synchronous detection under disturbance background light, integrating a photodiode, preamplifier, comparator, oscillator, LED driver, and signal processing circuit on a monolithic chip. It supports an allowable background light level of 10000 lx typ. and a minimum detection level of 0.7 μW/mm² typ. The device operates with a supply voltage of 4.5 to 16 V, has a power dissipation of 250 mW, and an operating temperature range of -25 to +60 °C. It features a digital output with built-in pull-up resistor and is packaged in a surface-mount format with dimensions of 5.2 × 3.0 × 2.5 mm. Soldering requires temperatures below 230 °C for under 5 seconds, at least 1.8 mm from lead roots.

Datasheet Summary
Powered by GS/AI

The S6986 is a light modulation photo IC for optical synchronous detection under disturbance background light, integrating a photodiode, preamplifier, comparator, oscillator, LED driver, and signal processing circuit on a monolithic chip. It supports an allowable background light level of 10000 lx typ. and a minimum detection level of 0.7 μW/mm² typ. The device operates with a supply voltage of 4.5 to 16 V, has a power dissipation of 250 mW, and an operating temperature range of -25 to +60 °C. It features a digital output with built-in pull-up resistor and is packaged in a surface-mount format with dimensions of 5.2 × 3.0 × 2.5 mm. Soldering requires temperatures below 230 °C for under 5 seconds, at least 1.8 mm from lead roots.

Suppliers

Company
Product
Description
Supplier Links
Light modulation photo IC - S6986 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Light modulation photo IC
S6986
Light modulation photo IC S6986
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves an allowable background light level of 10000 lx Typ..

Fewer detection errors even under disturbance background light

This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves an allowable background light level of 10000 lx Typ..

Supplier's Site Datasheet
Photodiodes - 2616279P - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2616279P
Photodiodes 2616279P
Photo IC Diode - For High background

Photo IC Diode - For High background

Supplier's Site
Photodiodes - 2616278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2616278
Photodiodes 2616278
Photo IC Diode - For High background

Photo IC Diode - For High background

Supplier's Site
Photodiodes - 2616279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photodiodes
2616279
Photodiodes 2616279
Photo IC Diode - For High background

Photo IC Diode - For High background

Supplier's Site

Technical Specifications

  Hamamatsu Photonics Europe RS Components, Ltd.
Product Category Photodiodes Photodiodes
Product Number S6986 2616279P
Product Name Light modulation photo IC Photodiodes
Photodiode Spectral Response Visible
Unlock Full Specs
to access all available technical data

Similar Products

Si photodiodes - S3994-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Schmitt trigger circuit photo IC - S4810 - Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
APD modules - C10508-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 1 mm (0.0394 inch)
View Details