Si photodiode molded into clear plastic package
Features
- Visible to near IR range (Suppressed IR sensitivity type)
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S6931-01 |
| Product Name | Si photodiodes |
| Photodiode Spectral Response | Visible |
| Spectral Response Range | 320 to 1000 nm (3200 to 10000 Å) |
| Peak Sensitivity Wavelength | 720 nm (7200 Å) |
| Photodiode Material | Silicon |
| Active Area Diameter or Length | 2.4 mm (0.0945 inch) |