Hamamatsu Photonics Europe Light modulation photo IC S6809

Description
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ.
Request a Quote
Description
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S6809 is a light modulation photo IC designed for optical synchronous detection under disturbance from background light, integrating a photodiode, preamplifier, comparator, oscillator, LED driver, and signal processing circuit on a single chip. It features a minimum detection level of 0.2 µW/mm² typ. and an allowable background light level of 3000 lx typ., with a digital output and small hysteresis. The device operates from a 4.5 V to 16 V supply, with an output voltage low level of 0.4 V max. at 16 mA, and a high level of 4.5 V min. The package is an SMD type with dimensions of 5.2 mm × 5.0 mm × 2.5 mm, and it supports operating temperatures from -25 °C to +60 °C. The part is suited for applications such as optical switches and paper detection in office machines.

Datasheet Summary
Powered by GS/AI

The S6809 is a light modulation photo IC designed for optical synchronous detection under disturbance from background light, integrating a photodiode, preamplifier, comparator, oscillator, LED driver, and signal processing circuit on a single chip. It features a minimum detection level of 0.2 µW/mm² typ. and an allowable background light level of 3000 lx typ., with a digital output and small hysteresis. The device operates from a 4.5 V to 16 V supply, with an output voltage low level of 0.4 V max. at 16 mA, and a high level of 4.5 V min. The package is an SMD type with dimensions of 5.2 mm × 5.0 mm × 2.5 mm, and it supports operating temperatures from -25 °C to +60 °C. The part is suited for applications such as optical switches and paper detection in office machines.

Suppliers

Company
Product
Description
Supplier Links
Light modulation photo IC - S6809 - Hamamatsu Photonics Europe
Herrsching am Ammersee, Germany
Light modulation photo IC
S6809
Light modulation photo IC S6809
Fewer detection errors even under disturbance background light This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ.

Fewer detection errors even under disturbance background light

This light modulation photo IC was developed for optical synchronous detection under disturbance background light. A photodiode, preamplifier, comparator, oscillator, LED driver and signal processing circuit, etc. are all integrated on a monolithic photo IC chip. Optical synchronous type photoreflectors and photointerrupters, which less susceptible to disturbance background light, can be easily configured by just connecting an external LED to this photo IC. Our unique circuit design achieves a minimum detection level of 0.2 uW/mm2 Typ.

Supplier's Site Datasheet

Technical Specifications

  Hamamatsu Photonics Europe
Product Category Photodiodes
Product Number S6809
Product Name Light modulation photo IC
Unlock Full Specs
to access all available technical data

Similar Products

Si APDs - S12426-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
Peak Sensitivity Wavelength 840 nm (8400 Å)
View Details
Si photodiodes - S11062-35GT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 330 to 1000 nm (3300 to 10000 Å)
Peak Sensitivity Wavelength 760 nm (7600 Å)
Photodiode Material Silicon
View Details
Si photodiodes - S17348 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type PIN Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 360 to 1120 nm (3600 to 11200 Å)
View Details
APD modules - C12702-11 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Type Avalanche Photodiode
Active Area Diameter or Length 1 mm (0.0394 inch)
View Details