Large area, high-speed PIN photodiode for UV to near IR photometry
The S12271 is a high-speed Si PIN photodiode having a large photosensitive area of φ4.1 mm. Using quartz glass as the light input window, this photodiode delivers high sensitivity extending to the UV region and is suitable for optical power meters.
Features
- Quartz glass window
- High UV sensitivity
- Large photosensitive area: φ4.1 mm
- High-speed response: 60 MHz (VR=100 V)
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | Photodiodes |
| Product Number | S12271 |
| Product Name | Si photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | UV |
| Spectral Response Range | 190 to 1100 nm (1900 to 11000 Å) |
| Peak Sensitivity Wavelength | 960 nm (9600 Å) |
| Photodiode Material | Silicon |